Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
TOMPKINS INDUSTRIES, INC.
2701-12-12 -- JIC BULKHEAD UNION ELBOW 90°
Tompkins Industries, Inc.
JIC Bulkhead Union Elbow 90°
2701-12-12
Description
Steel 37 degree JIC adapters - 90 degree elbow
Tompkins Industries, Inc.
Done
Description
Steel 37 degree JIC adapters - 90 degree elbow
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
JIC Bulkhead Union Elbow 90°
2701-12-12
JIC Bulkhead Union Elbow 90°
2701-12-12
Steel 37 degree JIC adapters - 90 degree elbow
Steel 37 degree JIC adapters - 90 degree elbow
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Tube Fittings
Product Number
2701-12-12
Product Name
JIC Bulkhead Union Elbow 90°
Fitting Type
Elbow Fitting; Union Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Fittings
1216191
Specs
Fitting Type
Pneumatic Fitting
Connection Type
Push-to-Connect
Material
Pbt
View Details
Festo Corporation
Barb tubing fitting
N-3/8-P-6
Specs
Fitting Type
Pneumatic Fitting
View Details
Beswick Engineering Co., Inc.
Barbed Tubing Union Tee
MHT
Specs
Fitting Type
Tee Fitting; Union Fitting
Connection Type
Barbed or Ribbed End
English Size
0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Parker Sporlan Division
ZoomLock MAX
MZK-R86-HNBR
Specs
Fitting Type
Reducer Fitting; HVAC / Refrigeration Fitting
English Size
0.500 inch (12.7 mm)
Temperature
250 F (121 C)
View Details