Tompkins Industries, Inc. Tube to Pipe Elbow 90° 269PP-05-02

Description
Brass poly push fittings - 90 degree elbow
Description
Brass poly push fittings - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 269PP-05-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
269PP-05-02
Tube to Pipe Elbow 90° 269PP-05-02
Brass poly push fittings - 90 degree elbow

Brass poly push fittings - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 269PP-05-02
Product Name Tube to Pipe Elbow 90°
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Stainless Steel Mini Elbow Mini Tee Mini Cross Mini Tribow Ultrahigh Purity Mini Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details