Tompkins Industries, Inc. Tube to Pipe Elbow 90° 269P-04-06

Description
Brass poly flow fittings - 90 degree elbow
Description
Brass poly flow fittings - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 269P-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
269P-04-06
Tube to Pipe Elbow 90° 269P-04-06
Brass poly flow fittings - 90 degree elbow

Brass poly flow fittings - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 269P-04-06
Product Name Tube to Pipe Elbow 90°
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
Push-Quick Tube Reducer - PQ-TRS1216 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details