Tompkins Industries, Inc. Brass Nut 261U-08

Description
Brass poly flow fittings - nut
Description
Brass poly flow fittings - nut

Suppliers

Company
Product
Description
Supplier Links
Brass Nut - 261U-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Brass Nut
261U-08
Brass Nut 261U-08
Brass poly flow fittings - nut

Brass poly flow fittings - nut

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 261U-08
Product Name Brass Nut
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Stainless Steel Ultra Clean Welding Joint Fittings TW Series TRW Series & CW Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details