Tompkins Industries, Inc. JIC to Pipe Elbow 45° 2503-40-40

Description
40MJ-40MP 45 degree elbow
Description
40MJ-40MP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 45° - 2503-40-40 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 45°
2503-40-40
JIC to Pipe Elbow 45° 2503-40-40
40MJ-40MP 45 degree elbow

40MJ-40MP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 2503-40-40
Product Name JIC to Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034248 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604728 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Elbow Fittings - 61017 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details