Tompkins Industries, Inc. JIC to Pipe Elbow 90° 2502-32-32

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - 2502-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
2502-32-32
JIC to Pipe Elbow 90° 2502-32-32
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 2502-32-32
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216099 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Pbt
View Details
Push-in fitting, self-sealing - QSK-1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
10-32 Male Thread to 10-32 Female Thread, Adjustable Position Adapter - MLS-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
ZoomLock MAX - MZK-F12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.750 inch (19.05 mm)
View Details