Tompkins Industries, Inc. JIC to Pipe - Extra Extra Long Elbow 90° 2501-LLL-08-08

Description
08MJ-08MP 90 degree elbow
Description
08MJ-08MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe - Extra Extra Long Elbow 90° - 2501-LLL-08-08 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe - Extra Extra Long Elbow 90°
2501-LLL-08-08
JIC to Pipe - Extra Extra Long Elbow 90° 2501-LLL-08-08
08MJ-08MP 90 degree elbow

08MJ-08MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 2501-LLL-08-08
Product Name JIC to Pipe - Extra Extra Long Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032420 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604743 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details