Tompkins Industries, Inc. JIC to Pipe - Extra Long Elbow 90° 2501-LL-24-24

Description
24MJ-24MP 90 degree elbow
Description
24MJ-24MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe - Extra Long Elbow 90° - 2501-LL-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe - Extra Long Elbow 90°
2501-LL-24-24
JIC to Pipe - Extra Long Elbow 90° 2501-LL-24-24
24MJ-24MP 90 degree elbow

24MJ-24MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 2501-LL-24-24
Product Name JIC to Pipe - Extra Long Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034724 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
View Details
Polyamide Metric Thread Plugs - 7217340 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 40.00 mm (1.57 inch)
View Details
Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details