Tompkins Industries, Inc. JIC to Pipe Elbow 90° 2501-16-24

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - 2501-16-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
2501-16-24
JIC to Pipe Elbow 90° 2501-16-24
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 2501-16-24
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259610 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Push-in bulkhead connector - QSSK-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
2 suppliers
Barb to Barb Bulkhead, Unsealed Flange - MBHA_12_Flange - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Flange Connection
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
ZoomLock MAX - MZK-CP14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details