Tompkins Industries, Inc. JIC to Pipe Elbow 90° 2501-12-06

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - 2501-12-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
2501-12-06
JIC to Pipe Elbow 90° 2501-12-06
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 2501-12-06
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
1/4 Inch O.D. Tube, Straight Union - PTCU-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
Push-Quick Fitting - PQ-RT06MR - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Thermoplastic
View Details