Tompkins Industries, Inc. JIC to Pipe Elbow 90° 2501-08-12

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - 2501-08-12 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
2501-08-12
JIC to Pipe Elbow 90° 2501-08-12
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 2501-08-12
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Push-Quick Female Elbow, 3/8”, 1/4” NPT - PQ-FE12Q - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details