Tompkins Industries, Inc. JIC Union Elbow 90° 2500-32-32

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Union Elbow 90° - 2500-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Union Elbow 90°
2500-32-32
JIC Union Elbow 90° 2500-32-32
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 2500-32-32
Product Name JIC Union Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Nipple & Plug Fittings - 61060 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
Barb tubing fitting - C-1/4-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details