Tompkins Industries, Inc. JIC Plug 2408-08

Description
Steel 37 degree JIC adapters - plug
Description
Steel 37 degree JIC adapters - plug

Suppliers

Company
Product
Description
Supplier Links
JIC Plug - 2408-08 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Plug
2408-08
JIC Plug 2408-08
Steel 37 degree JIC adapters - plug

Steel 37 degree JIC adapters - plug

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 2408-08
Product Name JIC Plug
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed Tube Plug - MHP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Male Elbow, 4 mm, R1/8 - PQ-MA04MR - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
ZoomLock MAX - MZK-F6-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details