Tompkins Industries, Inc. Pipe Swivel Elbow 45° 1504-06-04

Description
Steel pipe swivel adapters - 45 degree elbow
Description
Steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 45° - 1504-06-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 45°
1504-06-04
Pipe Swivel Elbow 45° 1504-06-04
Steel pipe swivel adapters - 45 degree elbow

Steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1504-06-04
Product Name Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034697 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102042 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61905 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details