Tompkins Industries, Inc. Pipe Swivel Elbow 45° 1503-08-08

Description
Steel pipe swivel adapters - 45 degree elbow
Description
Steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 45° - 1503-08-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 45°
1503-08-08
Pipe Swivel Elbow 45° 1503-08-08
Steel pipe swivel adapters - 45 degree elbow

Steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1503-08-08
Product Name Pipe Swivel Elbow 45°
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Eccn Red Butt - 5037428 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Carbon Steel Forged Plate Style Flanges 150# (ANSI B16.56 & ASTM A-105) CSPF Series - CSPF0150 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 1.500 inch (38.1 mm)
View Details
Elbows & Tees Fittings - 61065 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details