Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1502-32-32

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1502-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1502-32-32
Pipe Swivel Elbow 90° 1502-32-32
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1502-32-32
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Ppg Backing Ring 1 - 5046120 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604740 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Reducers & Expanders - 61025 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.250 inch (6.35 mm)
View Details