Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1502-16-12

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1502-16-12 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1502-16-12
Pipe Swivel Elbow 90° 1502-16-12
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1502-16-12
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Xleg Tee Butt - 5012012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104764 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details