Tompkins Industries, Inc. Pipe Swivel Elbow 90° - Long 1501-LL-06-06

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - Long - 1501-LL-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90° - Long
1501-LL-06-06
Pipe Swivel Elbow 90° - Long 1501-LL-06-06
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1501-LL-06-06
Product Name Pipe Swivel Elbow 90° - Long
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Lateral Pro150 Butt - 5051030 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Polyamide PG Thread Reducers - 7005301 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers
Elbows & Tees Fittings - 61065 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details