Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1501-12-20

Description
12MP-20FPX 90 degree elbow
Description
12MP-20FPX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1501-12-20 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1501-12-20
Pipe Swivel Elbow 90° 1501-12-20
12MP-20FPX 90 degree elbow

12MP-20FPX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1501-12-20
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details