Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1501-12-12

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1501-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1501-12-12
Pipe Swivel Elbow 90° 1501-12-12
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1501-12-12
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034581 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
90° O-Ring Flange SAE J518 Code 61 - D-1620-C619 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details