Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1501-06-06

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1501-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1501-06-06
Pipe Swivel Elbow 90° 1501-06-06
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1501-06-06
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032211 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604741 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details