Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1501-04-08

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1501-04-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1501-04-08
Pipe Swivel Elbow 90° 1501-04-08
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1501-04-08
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Union Fkm Butt - 5017020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Male Connector Fittings - 61009 - Jergens, Inc.
Specs
Connection Type Tube - Male English Straight Thread
English Size 0.438 inch (11.11 mm)
View Details