Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1501-04-06

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1501-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1501-04-06
Pipe Swivel Elbow 90° 1501-04-06
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1501-04-06
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Male Adapter Butt - 5028040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200363 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61021 - Jergens, Inc.
Specs
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details