Tompkins Industries, Inc. Tube to Pipe Elbow 45° 1480-10-08

Description
Brass air brake fittings - 45 degree elbow
Description
Brass air brake fittings - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 45° - 1480-10-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 45°
1480-10-08
Tube to Pipe Elbow 45° 1480-10-08
Brass air brake fittings - 45 degree elbow

Brass air brake fittings - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 1480-10-08
Product Name Tube to Pipe Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Push-Quick Stack Elbow, 1/2”, 3/8” NPT - PQ-SE16W - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
ZoomLock MAX - MZK-45E4-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details