Tompkins Industries, Inc. Tube to Pipe Elbow 45° 1480-06-08

Description
Brass air brake fittings - 45 degree elbow
Description
Brass air brake fittings - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 45° - 1480-06-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 45°
1480-06-08
Tube to Pipe Elbow 45° 1480-06-08
Brass air brake fittings - 45 degree elbow

Brass air brake fittings - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 1480-06-08
Product Name Tube to Pipe Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Fitting - PQ-RT12W - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 3/8 NPT
Material Thermoplastic
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details