Tompkins Industries, Inc. Tube to Pipe Elbow 45° 1480-06-06

Description
Brass air brake fittings - 45 degree elbow
Description
Brass air brake fittings - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 45° - 1480-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 45°
1480-06-06
Tube to Pipe Elbow 45° 1480-06-06
Brass air brake fittings - 45 degree elbow

Brass air brake fittings - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 1480-06-06
Product Name Tube to Pipe Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.750 inch (19.05 mm)
View Details
770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details