Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
TOMPKINS INDUSTRIES, INC.
1472-08-08-04 -- TUBE TO PIPE BRANCH TEE
Tompkins Industries, Inc.
Tube to Pipe Branch Tee
1472-08-08-04
Description
08Brass Compression-08Brass Compression-04MP Tee
Tompkins Industries, Inc.
Done
Description
08Brass Compression-08Brass Compression-04MP Tee
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Branch Tee
1472-08-08-04
Tube to Pipe Branch Tee
1472-08-08-04
08Brass Compression-08Brass Compression-04MP Tee
08Brass Compression-08Brass Compression-04MP Tee
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Pneumatic Fittings
Product Number
1472-08-08-04
Product Name
Tube to Pipe Branch Tee
Fitting Type
Tube Fitting; Pipe Fitting; Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Jinshiling (Heyuan) Technology Co., Ltd.
ptfe expansion bellows
Specs
Fitting Type
Tube Fitting
Material
Fluororesin
Temperature
-328 to 500 F (-200 to 260 C)
View Details
EXAIR
Compressed Air Coupler Fitting
900453
Specs
Material
Brass/Bronze
English Size
0.125 inch (3.17 mm)
View Details
Petersen Products Co.
Cplg, 1/4"quick Dis X 1/4" Male Npt Brass, Push-Conn; 300psi
912-8001-025011
Specs
Fitting Type
Pipe Fitting; Quick Coupler; Coupling Fitting
Material
Brass/Bronze; Brass
View Details
RS Components, Ltd.
Pneumatic Fittings
1259566
Specs
Fitting Type
Tube Fitting
Connection Type
Push-to-Connect
Material
Brass/Bronze; Nickel plated brass
View Details