Tompkins Industries, Inc. Tube to Pipe Elbow 90° 1470-08-06

Description
Brass air brake fittings - 90 degree elbow
Description
Brass air brake fittings - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 1470-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
1470-08-06
Tube to Pipe Elbow 90° 1470-08-06
Brass air brake fittings - 90 degree elbow

Brass air brake fittings - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 1470-08-06
Product Name Tube to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Female Threaded Coupling - MF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Coupling Fitting
View Details
Push-Quick Fitting - PQ-SU06M - Clippard
Specs
Fitting Type Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details