Tompkins Industries, Inc. Tube to Pipe Elbow 90° 1469-08-06

Description
08Brass Compression-06MP 90 degree elbow
Description
08Brass Compression-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 1469-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
1469-08-06
Tube to Pipe Elbow 90° 1469-08-06
08Brass Compression-06MP 90 degree elbow

08Brass Compression-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pneumatic Fittings
Product Number 1469-08-06
Product Name Tube to Pipe Elbow 90°
Fitting Type Tube Fitting; Pipe Fitting; Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215994 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
1/4
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Quick Connect Assembly - MQC-VP - Clippard
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details