Tompkins Industries, Inc. Tube to Pipe Elbow 90° 1469-06-02

Description
Brass air brake fittings - 90 degree elbow
Description
Brass air brake fittings - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 1469-06-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
1469-06-02
Tube to Pipe Elbow 90° 1469-06-02
Brass air brake fittings - 90 degree elbow

Brass air brake fittings - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 1469-06-02
Product Name Tube to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
771LF Female Run Tee | Stainless Steel Tube Fitting Compression Fittings 1/4 In 3-Way Tee Female Run Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Connection Type Compression Fitting
Material Stainless
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details