Tompkins Industries, Inc. Tube to Pipe Elbow 90° 1469-04-06

Description
Brass air brake fittings - 90 degree elbow
Description
Brass air brake fittings - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 1469-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
1469-04-06
Tube to Pipe Elbow 90° 1469-04-06
Brass air brake fittings - 90 degree elbow

Brass air brake fittings - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 1469-04-06
Product Name Tube to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in connector, self-sealing - QSK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details