Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
TOM PARKER LTD.
PMCD2402BSPT -- HOSE CONNECTORS
Tom Parker Ltd.
Hose Connectors
PMCD2402BSPT
Description
Pipe thread insert w/valve,1/8in BSPT
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pipe thread insert w/valve,1/8in BSPT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Connectors
3872684
Hose Connectors
3872684
Pipe thread insert w/valve,1/8in BSPT
Pipe thread insert w/valve,1/8in BSPT
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pipe Fittings
Product Number
3872684
Product Name
Hose Connectors
Fitting Type
Coupling Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Safety Gag 2.00" Nominal Pipe Size
936-5000-0200
View Details
O'Keefe Controls Co.
SS Wire Screen / Orifice Assembly - Adapter, Type GSO
GSO-2-SS
Specs
Fitting Type
Adapter Fitting
Material
Stainless
English Size
0.250 inch (6.35 mm)
View Details
Shenzhen Dechengwang Technology Co., Ltd
Fittings
Specs
Fitting Type
Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material
Fluororesin
View Details
Georg Fischer Piping Systems Ltd
Fittings - Caps-end-Caps
158400081
Specs
Material
PP; PE
Metric Size
64.00 mm (2.52 inch)
View Details