Tolomatic Track Cable Cylinder TC05

Description
Al bearing block guides & supports loads on precision linear ball bearings
Description
Al bearing block guides & supports loads on precision linear ball bearings

Suppliers

Company
Product
Description
Supplier Links
Track Cable Cylinder - TC05 - Tolomatic
Hamel, MN, USA
Track Cable Cylinder
TC05
Track Cable Cylinder TC05
Al bearing block guides & supports loads on precision linear ball bearings

Al bearing block guides & supports loads on precision linear ball bearings

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number TC05
Product Name Track Cable Cylinder
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.5000 inch (12.7 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
G Series Rodless Cylinder - G22 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
Long Stroke Powered Slide - AGSL-5 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 5 to 96 inch (127 to 2438 mm)
Rated Load/Force 24 lbs (10.88 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details