P220SEF -- DISC BRAKES P220 SERIES
Tolomatic
Disc Brakes P220 Series
P220SEF
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P220SEF |
|
Product Name
|
Disc Brakes P220 Series |
|
Torque
|
175 Ft-lbs (237 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Torque
490 Ft-lbs (664 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details
Force Control Industries, Inc.
Torque
50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed
3600 rpm
Configuration
Oil Shear
View Details