P220DE -- DISC BRAKES P220 SERIES
Tolomatic
Disc Brakes P220 Series
P220DE
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Disc Brakes P220 Series
P220DE
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P220DE |
|
Product Name
|
Disc Brakes P220 Series |
|
Torque
|
175 Ft-lbs (237 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.19 to 1.12 inch (4.76 to 28.57 mm)
View Details
Torque
175 Ft-lbs (237 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details
Force Control Industries, Inc.
Torque
2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Pneumatic Pressure
60 psi (42.23 m H2O)
Maximum Speed
3600 rpm
View Details