H960DEVI -- DISC BRAKES H960
Tolomatic
Disc Brakes H960
H960DEVI
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H960DEVI |
|
Product Name
|
Disc Brakes H960 |
|
Torque
|
6375 Ft-lbs (8644 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
TWG Canada Consolidated, Inc.
Torque
5000 Ft-lbs (6780 N-m)
Maximum Speed
2000 rpm
Hydraulic Pressure
250 to 1000 psi (176 to 704 m H2O)
View Details
2 suppliers
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details