H220SLFCI -- DISC BRAKES H220I SERIES
Tolomatic
Disc Brakes H220I Series
H220SLFCI
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220SLFCI |
|
Product Name
|
Disc Brakes H220I Series |
|
Torque
|
2596 Ft-lbs (3520 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.00 inch (6.35 to 25.4 mm)
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Actuation / Engage
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
18077 Ft-lbs (24512 N-m)
Configuration
Disc
Engagement
Oil Shear
View Details