H220SEFCG -- DISC BRAKES H220I SERIES
Tolomatic
Disc Brakes H220I Series
H220SEFCG
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
Hydraulic Brakes |
|
Product Number
|
H220SEFCG |
H220SEFCG |
|
Product Name
|
Disc Brakes H220I Series |
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.00 inch (6.35 to 25.4 mm)
View Details
Hydraulic Pressure
2901 psi (2041 m H2O)
Configuration
Disc
Engagement
Friction
View Details
Torque
42000 Ft-lbs (56952 N-m)
Configuration
Disc
Engagement
Oil Shear
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details