H220SECIG -- DISC BRAKES H220I SERIES
Tolomatic
Disc Brakes H220I Series
H220SECIG
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220SECIG |
|
Product Name
|
Disc Brakes H220I Series |
|
Torque
|
2596 Ft-lbs (3520 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Hydraulic Pressure
1500 psi (1056 m H2O)
Configuration
Disc
Bore Diameter
3.5 inch (88.9 mm)
View Details
Torque
217 Ft-lbs (294 N-m)
Configuration
Disc
Mounting
MODIFIED SAE A TO SAE B
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
604538 Ft-lbs (819753 N-m)
Power
5200 HP
Configuration
Disc
View Details