H220SBCG -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220SBCG
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220SBCG |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
833 Ft-lbs (1130 N-m)
Hydraulic Pressure
1000 psi (704 m H2O)
Configuration
Disc
View Details