H220SAC -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220SAC
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220SAC |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Torque
592 Ft-lbs (802 N-m)
Configuration
Disc
Mounting
SAE C WITH SERVICE
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
604538 Ft-lbs (819753 N-m)
Power
5200 HP
Configuration
Disc
View Details