H220DBRCG -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220DBRCG
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220DBRCG |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Hydraulic Pressure
1500 psi (1056 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
105000 Ft-lbs (142380 N-m)
Configuration
Disc
Engagement
Oil Shear
View Details