H220DBRC -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220DBRC
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220DBRC |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Torque
517 Ft-lbs (701 N-m)
Configuration
Disc
Mounting
SAE C ONE WAY CLUTCH
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
24000 to 36075 Ft-lbs (32544 to 48918 N-m)
Maximum Speed
960 rpm
Configuration
Disc
View Details