H220DARC -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220DARC
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220DARC |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.19 to 1.12 inch (4.76 to 28.57 mm)
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Actuation / Engage
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
6000 Ft-lbs (8136 N-m)
Configuration
Disc
Engagement
Oil Shear
View Details