H220DACG -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220DACG
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220DACG |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
TWG Canada Consolidated, Inc.
Configuration
Drum
Operation
Spring Actuation / Engage
Shaft
In-line
View Details
Hydraulic Pressure
1450 psi (1021 m H2O)
Configuration
Disc
Engagement
Friction
View Details