FS220CL -- DISC BRAKES FS220C SERIES
Tolomatic
Disc Brakes FS220C Series
FS220CL
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Suppliers
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
- Bellville Spring Washers
- Aluminum or Cast Iron Construction
- Standard Buna-N Seals
- Replaceable High-Grade Friction Material
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
FS220CL |
|
Product Name
|
Disc Brakes FS220C Series |
|
Pneumatic Pressure
|
2000 psi (1408 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Operation
|
Spring Actuation / Engage
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
3.5 inch (88.9 mm)
View Details
Torque
490 Ft-lbs (664 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details
Force Control Industries, Inc.
Torque
50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed
3600 rpm
Configuration
Oil Shear
View Details