FS220BIL -- DISC BRAKES FS220BI SERIES
Tolomatic
Disc Brakes FS220BI Series
FS220BIL
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Suppliers
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
- Bellville Spring Washers
- Aluminum or Cast Iron Construction
- Standard Buna-N Seals
- Replaceable High-Grade Friction Material
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
FS220BIL |
|
Product Name
|
Disc Brakes FS220BI Series |
|
Pneumatic Pressure
|
2000 psi (1408 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Operation
|
Spring Actuation / Engage
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Dover Flexo Electronics, Inc.
Torque
0.2500 to 84.17 Ft-lbs (0.3390 to 114 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
260 Ft-lbs (352 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Configuration
Disc
View Details
Torque
168367 Ft-lbs (228305 N-m)
Configuration
Disc
Engagement
Friction
View Details