FS220BIB -- DISC BRAKES FS220BI SERIES
Tolomatic
Disc Brakes FS220BI Series
FS220BIB
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Suppliers
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
- Bellville Spring Washers
- Aluminum or Cast Iron Construction
- Standard Buna-N Seals
- Replaceable High-Grade Friction Material
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
FS220BIB |
|
Product Name
|
Disc Brakes FS220BI Series |
|
Pneumatic Pressure
|
2000 psi (1408 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Operation
|
Spring Actuation / Engage
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Dover Flexo Electronics, Inc.
Torque
1.17 to 250 Ft-lbs (1.58 to 339 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
217 Ft-lbs (294 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Configuration
Disc
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Actuation / Engage (optional feature)
View Details