Tolomatic Gear Box 2810000

Description
FLATBASE GEARBOX, 3:2 RATIO, RH, LOW TORQUE JOURNAL BEARING SERIES, 1 INCH BORE SIZE A, 1 INCH BORE SIZE B. FREE 2 YEAR RADWELL WARRANTY
Description
FLATBASE GEARBOX, 3:2 RATIO, RH, LOW TORQUE JOURNAL BEARING SERIES, 1 INCH BORE SIZE A, 1 INCH BORE SIZE B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 12597056 - Radwell International
Willingboro, NJ, United States
Gear Box
12597056
Gear Box 12597056
FLATBASE GEARBOX, 3:2 RATIO, RH, LOW TORQUE JOURNAL BEARING SERIES, 1 INCH BORE SIZE A, 1 INCH BORE SIZE B. FREE 2 YEAR RADWELL WARRANTY

FLATBASE GEARBOX, 3:2 RATIO, RH, LOW TORQUE JOURNAL BEARING SERIES, 1 INCH BORE SIZE A, 1 INCH BORE SIZE B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12597056
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-753 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 753 (X : 1)
View Details
GB12 12.5:1 Composite - GB12-12.5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details