Tolomatic Gear Box 2260200

Description
GEARBOX COUPLING,RIGHT ANGLE,FAS,1:1,STF,RB ,1.00X1.25,L. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX COUPLING,RIGHT ANGLE,FAS,1:1,STF,RB ,1.00X1.25,L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 12605443 - Radwell International
Willingboro, NJ, United States
Gear Box
12605443
Gear Box 12605443
GEARBOX COUPLING,RIGHT ANGLE,FAS,1:1,STF,RB ,1.00X1.25,L. FREE 2 YEAR RADWELL WARRANTY

GEARBOX COUPLING,RIGHT ANGLE,FAS,1:1,STF,RB,1.00X1.25,L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12605443
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details